Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Reflector Inner Diameter | 49.9mm |
---|---|
Reflector Overall Height | 23.9mm |
Reflector Material | PC (Polycarbonate) |
Accessory Type | LED Reflector |
Beam Angle | 18° |
RoHS Compliant | Yes |
Led Reflector, Bridgelux Bxra Ls Series Led | Newark Electronics |
Where can I find additional details, specifications and documents for a CN12483_MIRELLA-50-S-DL?
Additional datasheets, footprints and schematics for CN12483_MIRELLA-50-S-DL are listed on our Part Details page. You can also find images and similar parts to CN12483_MIRELLA-50-S-DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN12483_MIRELLA-50-S-DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN12483_MIRELLA-50-S-DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN12483_MIRELLA-50-S-DL fall under?
The CN12483_MIRELLA-50-S-DL is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to CN12483_MIRELLA-50-S-DL when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN12483_MIRELLA-50-S-DL you can contact the distributor directly for product support, shipping queries etc.
Is the CN12483_MIRELLA-50-S-DL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CN12483_MIRELLA-50-S-DL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CN12483_MIRELLA-50-S-DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN12483_MIRELLA-50-S-DL often in real-time on the comparison pages.
What if I can't find stock of CN12483_MIRELLA-50-S-DL?
You can fill out our help required form which you can use to request a quote for CN12483_MIRELLA-50-S-DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.