Status: | Unknown |
---|---|
Series: | CN1021 Series |
RoHS: | Unknown |
Product Range | CN1021 Series |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 30Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 24-30 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed Vibration Resistant |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
26500 30C 30#16 S BY RECP WC | PEI-Genesis |
CIRCULAR, SIZE 24, 30WAY, SKT | Farnell |
Where can I find additional details, specifications and documents for a CN1021A24G30SN-200?
Additional datasheets, footprints and schematics for CN1021A24G30SN-200 are listed on our Part Details page. You can also find images and similar parts to CN1021A24G30SN-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN1021A24G30SN-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN1021A24G30SN-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN1021A24G30SN-200 fall under?
The CN1021A24G30SN-200 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to CN1021A24G30SN-200 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN1021A24G30SN-200 you can contact the distributor directly for product support, shipping queries etc.
Is the CN1021A24G30SN-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN1021A24G30SN-200 have stock available?
Authorised distributors including PEI-Genesis and Farnell have stock available or on a lead time for CN1021A24G30SN-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN1021A24G30SN-200 often in real-time on the comparison pages.
What if I can't find stock of CN1021A24G30SN-200?
You can fill out our help required form which you can use to request a quote for CN1021A24G30SN-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.