Status: | Unknown |
---|---|
Series: | CN1020 Series |
RoHS: | Unknown |
Product Range | CN1020 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 14-4 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | 9 |
Service Class | Environmentally Sealed Vibration-proof |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
Circular Connector, Mil-C-26500 Series, Plug, 4, Socket, Crimp, Cable Mount |Cinch Connectivity Solutions CN1020A14G04S9-200 | Newark Electronics |
CIRCULAR, SIZE 14, 4WAY, SKT | element14 |
Where can I find additional details, specifications and documents for a CN1020A14G04S9-200?
Additional datasheets, footprints and schematics for CN1020A14G04S9-200 are listed on our Part Details page. You can also find images and similar parts to CN1020A14G04S9-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN1020A14G04S9-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN1020A14G04S9-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN1020A14G04S9-200 fall under?
The CN1020A14G04S9-200 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to CN1020A14G04S9-200 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN1020A14G04S9-200 you can contact the distributor directly for product support, shipping queries etc.
Is the CN1020A14G04S9-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN1020A14G04S9-200 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CN1020A14G04S9-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN1020A14G04S9-200 often in real-time on the comparison pages.
What if I can't find stock of CN1020A14G04S9-200?
You can fill out our help required form which you can use to request a quote for CN1020A14G04S9-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.