Status: | Unknown |
---|---|
Series: | CN0967 Series |
RoHS: | Unknown |
Product Range | CN0967 Series |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 28Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 20Y28 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed Firewall Vibration Resistant |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
CIRCULAR, SIZE20, 28WAY, PIN (L/C) | element14 |
26500 24#20 4#12 P TH RECP LC | PEI-Genesis |
Circular Connector, Receptacle, Size 20, 28 Position,wall | Newark Electronics |
Where can I find additional details, specifications and documents for a CN0967C20G28PNY040?
Additional datasheets, footprints and schematics for CN0967C20G28PNY040 are listed on our Part Details page. You can also find images and similar parts to CN0967C20G28PNY040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN0967C20G28PNY040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN0967C20G28PNY040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN0967C20G28PNY040 fall under?
The CN0967C20G28PNY040 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to CN0967C20G28PNY040 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN0967C20G28PNY040 you can contact the distributor directly for product support, shipping queries etc.
Is the CN0967C20G28PNY040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN0967C20G28PNY040 have stock available?
Authorised distributors including element14, PEI-Genesis, Newark Electronics and Farnell have stock available or on a lead time for CN0967C20G28PNY040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN0967C20G28PNY040 often in real-time on the comparison pages.
What if I can't find stock of CN0967C20G28PNY040?
You can fill out our help required form which you can use to request a quote for CN0967C20G28PNY040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.