Status: | Unknown |
---|---|
Series: | CN0966 Series |
RoHS: | Unknown |
Product Range | CN0966 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 14-4 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Non-conductive Black Anodise |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | 7 |
Service Class | Environmentally Sealed Firewall |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
CIRCULAR, SIZE 14, 4WAY, PIN | element14 |
Circular, Plug, 14-4P, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a CN0966A14A04P7-140?
Additional datasheets, footprints and schematics for CN0966A14A04P7-140 are listed on our Part Details page. You can also find images and similar parts to CN0966A14A04P7-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN0966A14A04P7-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN0966A14A04P7-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN0966A14A04P7-140 fall under?
The CN0966A14A04P7-140 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to CN0966A14A04P7-140 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN0966A14A04P7-140 you can contact the distributor directly for product support, shipping queries etc.
Is the CN0966A14A04P7-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN0966A14A04P7-140 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CN0966A14A04P7-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN0966A14A04P7-140 often in real-time on the comparison pages.
What if I can't find stock of CN0966A14A04P7-140?
You can fill out our help required form which you can use to request a quote for CN0966A14A04P7-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.