Status: | Unknown |
---|---|
Series: | Omega C48 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | Omega C48 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 16AWG |
For Use With | Cinch C48 Series Circular Connectors |
RoHS Compliant | No |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a CN0900-254?
Additional datasheets, footprints and schematics for CN0900-254 are listed on our Part Details page. You can also find images and similar parts to CN0900-254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN0900-254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN0900-254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN0900-254 fall under?
The CN0900-254 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to CN0900-254 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN0900-254 you can contact the distributor directly for product support, shipping queries etc.
Is the CN0900-254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN0900-254 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CN0900-254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN0900-254 often in real-time on the comparison pages.
What if I can't find stock of CN0900-254?
You can fill out our help required form which you can use to request a quote for CN0900-254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.