Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.24
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$14.70
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.42
|
1
in stock
|
Buy Now | |
RS Americas
from US$13.48
|
-
|
Buy Now | |
TTI Europe
from US$8.50
|
-
|
Buy Now | |
Sager
from US$11.47
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Pcb Mount Sip 6Mm, 48Vdc/0.1A, 60Vdc I |Sensata/crydom CN048D60 | Newark Electronics |
SSR Relay PCB Mount SIP 6mm 48VDC/0.1A 60VDC I | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
RELAY | RS Americas |
SSR PCB MOUNT SIP 6MM 48VDC/0. | TTI Europe |
Solid State Relays - PCB Mount 48VDC/0.1A, 60VDC input, 6mm SIP SSR | Sager |
SSR, SIP, 48VDC/0.1A, 60VDC INPUT | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CN048D60?
Additional datasheets, footprints and schematics for CN048D60 are listed on our Part Details page. You can also find images and similar parts to CN048D60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN048D60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN048D60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN048D60 fall under?
The CN048D60 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CN048D60 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN048D60 you can contact the distributor directly for product support, shipping queries etc.
Is the CN048D60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN048D60 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for CN048D60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN048D60 often in real-time on the comparison pages.
What if I can't find stock of CN048D60?
You can fill out our help required form which you can use to request a quote for CN048D60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.