Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.10
|
201
in stock
|
Buy Now | |
Sager
from US$11.47
|
40
in stock
|
Buy Now | |
RS Americas
from US$14.15
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.37
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$15.84
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$20.17
|
-
|
Buy Now | |
TTI Europe
from US$8.49
|
-
|
Buy Now | |
Farnell
from US$7.24
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 100mA |
Operating Voltage Max | 48VDC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 0VDC |
RoHS Compliant | Yes |
Solid State Relay, 0.1A, 48Vdc out | RS |
Solid State Relays - PCB Mount 48VDC/0.1A, 5VDC i nput, 6mm SIP SSR | Sager |
Solid State Relay Through Hole PCB Mount, Zero Crossing, 100 mA, 12 V dc | Sensata - Crydom CN048D05 | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
SSR Relay PCB Mount SIP 6mm 48VDC/0.1A 5VDC In | Rapid Electronics |
Solid State Relay, 0.1A, 3-12Vdc, Th | Newark Electronics |
SSR PCB MOUNT SIP 6MM 48VDC/0. | TTI Europe |
SSR, SIP, 48VDC/0.1A, 5VDC INPUT | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CN048D05?
Additional datasheets, footprints and schematics for CN048D05 are listed on our Part Details page. You can also find images and similar parts to CN048D05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN048D05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN048D05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN048D05 fall under?
The CN048D05 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CN048D05 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN048D05 you can contact the distributor directly for product support, shipping queries etc.
Is the CN048D05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CN048D05 have stock available?
Authorised distributors including RS, Sager, RS Americas, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for CN048D05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN048D05 often in real-time on the comparison pages.
What if I can't find stock of CN048D05?
You can fill out our help required form which you can use to request a quote for CN048D05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.