CMXE60D20 Kits & Assortments - Miscellaneous by Crydom

SSR Relay PCB Mount SIP 60VDC20A 20-28VDC In FET

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.20

Distributor Stock
Logo for Newark
Newark
from US$95.50
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$84.37
40
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$85.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$61.20
-
Buy Now
Logo for Sager
Sager
from US$70.53
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay, PCB Mount SIP, 60VDC/20A, 20-28VDC In, FET Output | Sensata - Crydom CMXE60D20 | RS Americas
Ssr Relay, Pcb Mount Sip, 60Vdc/20A, 20-28Vdc In, |Sensata/crydom CMXE60D20 | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR PCB MOUNT SIP 60VDC/20A 20 | TTI Europe
Solid State Relays - PCB Mount SSR SPST-NO 60VDC 20A SIP | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMXE60D20?

Additional datasheets, footprints and schematics for CMXE60D20 are listed on our Part Details page. You can also find images and similar parts to CMXE60D20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMXE60D20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMXE60D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMXE60D20 fall under?

The CMXE60D20 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CMXE60D20 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMXE60D20 you can contact the distributor directly for product support, shipping queries etc.

Is the CMXE60D20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMXE60D20 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for CMXE60D20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMXE60D20 often in real-time on the comparison pages.

What if I can't find stock of CMXE60D20?

You can fill out our help required form which you can use to request a quote for CMXE60D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay