Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.99
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$68.43
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.90
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$83.97
|
-
|
Buy Now | |
RS Americas
from US$48.76
|
-
|
Buy Now | |
TTI Europe
from US$31.82
|
-
|
Buy Now | |
Sager
from US$42.80
|
-
|
Buy Now | |
Farnell
from US$26.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 6A |
Operating Voltage Max | - |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | - |
Operating Voltage Min | - |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage Type | DC |
Forward Current If | 12mA |
Input Current | 12mA |
Input Voltage | 20V DC to 28V DC |
Isolation Voltage | 2.5kV |
Load Current Min | 0mA |
Load Voltage Max | 100VDC |
Load Voltage Range | 0V DC to 100V DC |
On State Resistance Max | 0.04ohm |
Output Type | MOSFET |
SSR,CMX series,mosfet,20-28Vdc,6A/100Vdc | RS |
SSR Relay PCB Mount SIP 100VDC/6A 20-28VDC In | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Ssr Relay, Pcb Mount Sip, 100Vdc/6A, 20-28Vdc In, |Sensata/crydom CMXE100D6 | Newark Electronics |
SPST Solid State Relay Through Hole PCB Mount, DC MOSFET, 6 A, 28 V dc | Sensata - Crydom CMXE100D6 | RS Americas |
SSR PCB MOUNT SIP 100VDC/6A 20 | TTI Europe |
Solid State Relays - PCB Mount SSR SPST-NO 100VDC 6A SIP | Sager |
SSR, SIP, 100VDC/6A, 20-28VDC IN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CMXE100D6?
Additional datasheets, footprints and schematics for CMXE100D6 are listed on our Part Details page. You can also find images and similar parts to CMXE100D6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMXE100D6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMXE100D6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMXE100D6 fall under?
The CMXE100D6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CMXE100D6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMXE100D6 you can contact the distributor directly for product support, shipping queries etc.
Is the CMXE100D6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMXE100D6 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for CMXE100D6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMXE100D6 often in real-time on the comparison pages.
What if I can't find stock of CMXE100D6?
You can fill out our help required form which you can use to request a quote for CMXE100D6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.