Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 80 |
---|---|
Dimensions LxWxH (in) | 0.26 x 0.26 x 0.14 |
Dimensions LxWxH (mm) | 16 x 16 x 14 |
Driving Circuit | No |
Height (mm) | 14 |
Input Type | Vo-p |
Length (mm) | 16 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -40 |
Rated Voltage | 12 |
Shape | Round |
Sound Pressure (dB) | 94 |
Technology | Magnetic |
Washable | Yes |
Wave Solderable | Yes |
Width (mm) | 16 |
Buzzer 16Mm Round 14Mm Deep M 2.048Khz 12V Throug |Cui CMT-1614C-120 | Newark Electronics |
Where can I find additional details, specifications and documents for a CMT-1614C-120?
Additional datasheets, footprints and schematics for CMT-1614C-120 are listed on our Part Details page. You can also find images and similar parts to CMT-1614C-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMT-1614C-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMT-1614C-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMT-1614C-120 fall under?
The CMT-1614C-120 is listed under audio > buzzers > audio-transducers > cmt-1614c-120.
Can I view similar or alternative parts?
You can view similar parts to CMT-1614C-120 when available in the cmt-1614c-120 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMT-1614C-120 you can contact the distributor directly for product support, shipping queries etc.
Is the CMT-1614C-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMT-1614C-120 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for CMT-1614C-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMT-1614C-120 often in real-time on the comparison pages.
What if I can't find stock of CMT-1614C-120?
You can fill out our help required form which you can use to request a quote for CMT-1614C-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.