Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 5 |
---|---|
Dimensions LxWxH (in) | 0.39 x 0.39 x 0.12 |
Dimensions LxWxH (mm) | 10 x 10 x 3.1 |
Driving Circuit | No |
Height (mm) | 3.1 |
Input Type | Vp-p |
Length (mm) | 10 |
Mounting Style | Surface Mount |
Operating Temp MAX (°C) | 70 |
Operating Temp MIN (°C) | -20 |
Rated Voltage | 25 |
Shape | Round |
Sound Pressure (dB) | 75 |
Technology | Piezo |
Washable | Yes |
Wave Solderable | No |
Width (mm) | 10 |
Where can I find additional details, specifications and documents for a CMT-1075-SMT-TR?
Additional datasheets, footprints and schematics for CMT-1075-SMT-TR are listed on our Part Details page. You can also find images and similar parts to CMT-1075-SMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMT-1075-SMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMT-1075-SMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMT-1075-SMT-TR fall under?
The CMT-1075-SMT-TR is listed under audio > buzzers > audio-transducers > cmt-1075-smt-tr.
Can I view similar or alternative parts?
You can view similar parts to CMT-1075-SMT-TR when available in the cmt-1075-smt-tr range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMT-1075-SMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CMT-1075-SMT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMT-1075-SMT-TR have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CMT-1075-SMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMT-1075-SMT-TR often in real-time on the comparison pages.
What if I can't find stock of CMT-1075-SMT-TR?
You can fill out our help required form which you can use to request a quote for CMT-1075-SMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.