Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 80 |
---|---|
Dimensions LxWxH (in) | 0.35 x 0.35 x 0.19 |
Dimensions LxWxH (mm) | 9 x 9 x 4.8 |
Driving Circuit | No |
Height (mm) | 4.8 |
Input Type | Vo-p |
Length (mm) | 9 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 70 |
Operating Temp MIN (°C) | -30 |
Rated Voltage | 5 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Magnetic |
Washable | No |
Width (mm) | 9 |
Where can I find additional details, specifications and documents for a CMT-9648-85T?
Additional datasheets, footprints and schematics for CMT-9648-85T are listed on our Part Details page. You can also find images and similar parts to CMT-9648-85T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMT-9648-85T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMT-9648-85T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMT-9648-85T fall under?
The CMT-9648-85T is listed under audio > buzzers > audio-transducers > cmt-9648-85t.
Can I view similar or alternative parts?
You can view similar parts to CMT-9648-85T when available in the cmt-9648-85t range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMT-9648-85T you can contact the distributor directly for product support, shipping queries etc.
Is the CMT-9648-85T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMT-9648-85T have stock available?
Authorised distributors including RS, CUI Devices and Future Electronics have stock available or on a lead time for CMT-9648-85T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMT-9648-85T often in real-time on the comparison pages.
What if I can't find stock of CMT-9648-85T?
You can fill out our help required form which you can use to request a quote for CMT-9648-85T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.