Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Fiber Optic Connector | ST |
---|---|
Convert To Fiber Optic Connector | ST |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Connector Type | ST Fiber Optic Adapter |
RoHS Compliant | Yes |
Adapter Module, Multimode Fiber, Mini-Com Outlet Mount, 1 Module Spaces, Phosphor Bronze Sleeve | Carlton-Bates |
Electrical | Newark Electronics |
Where can I find additional details, specifications and documents for a CMSTIW?
Additional datasheets, footprints and schematics for CMSTIW are listed on our Part Details page. You can also find images and similar parts to CMSTIW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMSTIW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMSTIW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMSTIW fall under?
The CMSTIW is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to CMSTIW when available in the Fiber Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMSTIW you can contact the distributor directly for product support, shipping queries etc.
Is the CMSTIW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMSTIW have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for CMSTIW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMSTIW often in real-time on the comparison pages.
What if I can't find stock of CMSTIW?
You can fill out our help required form which you can use to request a quote for CMSTIW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.