Status: | Unknown |
---|---|
Series: | Mini-Com Series |
RoHS: | Compliant |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | 50µm / 125µm, 62.5µm / 125µm |
Connector Body Material | Metal Body |
Product Range | Mini-Com Series |
RoHS Compliant | Yes |
Sc Fiber Optic Adapter 125 Um Single Mode | Newark Electronics |
Wire Ducting & Raceways SC Simpl (EI) Adapt (BL) Module (Phos) | Sager |
Where can I find additional details, specifications and documents for a CMSEISCBL?
Additional datasheets, footprints and schematics for CMSEISCBL are listed on our Part Details page. You can also find images and similar parts to CMSEISCBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMSEISCBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMSEISCBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMSEISCBL fall under?
The CMSEISCBL is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to CMSEISCBL when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMSEISCBL you can contact the distributor directly for product support, shipping queries etc.
Is the CMSEISCBL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMSEISCBL have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for CMSEISCBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMSEISCBL often in real-time on the comparison pages.
What if I can't find stock of CMSEISCBL?
You can fill out our help required form which you can use to request a quote for CMSEISCBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.