Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.02 x 1.02 x 0.16 |
Dimensions LxWxH (mm) | 26 x 26 x 4.1 |
Frame Shape | Round |
Height (mm) | 4.1 |
Impedance (Ohms) | 8 |
Length (mm) | 26 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.3 |
Mounting Style | Solder Pads |
Nominal Input (W) | 0.2 |
Resonance Freq. (Hz) | 520 |
S.P. Level (dB) | 92 (0.2 W / 0.1 m) |
Width (mm) | 26 |
Speaker 26Mm Round 4.1Mm Deep Nd-Fe-B 0.2W 8 ? 52 |Cui CMS-26418N | Newark Electronics |
Where can I find additional details, specifications and documents for a CMS-26418N?
Additional datasheets, footprints and schematics for CMS-26418N are listed on our Part Details page. You can also find images and similar parts to CMS-26418N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-26418N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-26418N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-26418N fall under?
The CMS-26418N is listed under audio > speakers > miniature-(10-mm~40-mm) > cms-26418n.
Can I view similar or alternative parts?
You can view similar parts to CMS-26418N when available in the cms-26418n range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-26418N you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-26418N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-26418N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for CMS-26418N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-26418N often in real-time on the comparison pages.
What if I can't find stock of CMS-26418N?
You can fill out our help required form which you can use to request a quote for CMS-26418N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.