Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Unknown |
Product Range | CM Series |
---|---|
Contact Configuration | DPST-NO SPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 230V |
Contact Current AC Max | 4A |
IP Rating | IP20 IP40 |
Contact Voltage DC Max | 24V |
Control Unit, 24VAC/DC, 2NO+1NO Aux(Up To 2 Cm Switches), CM Series | Omron Automation CM-S21-24 | RS Americas |
Where can I find additional details, specifications and documents for a CMS2124?
Additional datasheets, footprints and schematics for CMS2124 are listed on our Part Details page. You can also find images and similar parts to CMS2124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS2124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS2124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS2124 fall under?
The CMS2124 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to CMS2124 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS2124 you can contact the distributor directly for product support, shipping queries etc.
Is the CMS2124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS2124 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for CMS2124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS2124 often in real-time on the comparison pages.
What if I can't find stock of CMS2124?
You can fill out our help required form which you can use to request a quote for CMS2124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.