Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.63 x 0.35 x 0.12 |
Dimensions LxWxH (mm) | 16 x 9 x 3 |
Frame Shape | Rectangular |
Height (mm) | 3 |
Impedance (Ohms) | 6 |
Length (mm) | 16 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 1 |
Mounting Style | Solder Pads |
Nominal Input (W) | 0.7 |
Resonance Freq. (Hz) | 600 |
S.P. Level (dB) | 90 (0.7 W / 0.1 m) |
Width (mm) | 9 |
Speaker 16 X 9Mm 3Mm Deep Mylar Nd-Fe-B .7W 6 O |Cui CMS-16093-076SP | Newark Electronics |
Where can I find additional details, specifications and documents for a CMS-16093-076SP?
Additional datasheets, footprints and schematics for CMS-16093-076SP are listed on our Part Details page. You can also find images and similar parts to CMS-16093-076SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-16093-076SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-16093-076SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-16093-076SP fall under?
The CMS-16093-076SP is listed under audio > speakers > miniature-(10-mm~40-mm) > cms-16093-076x-series > cms-16093-076sp.
Can I view similar or alternative parts?
You can view similar parts to CMS-16093-076SP when available in the cms-16093-076sp range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-16093-076SP you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-16093-076SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-16093-076SP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for CMS-16093-076SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-16093-076SP often in real-time on the comparison pages.
What if I can't find stock of CMS-16093-076SP?
You can fill out our help required form which you can use to request a quote for CMS-16093-076SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.