Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$1.15
|
-
|
Buy Now |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.59 x 0.43 x 0.14 |
Dimensions LxWxH (mm) | 15 x 11 x 3.5 |
Frame Shape | Rectangular |
Height (mm) | 3.5 |
Impedance (Ohms) | 8 |
IP Rating | IP67 |
Length (mm) | 15 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 1 |
Mounting Style | Wire Leads |
Nominal Input (W) | 0.7 |
Resonance Freq. (Hz) | 550 |
S.P. Level (dB) | 91 (0.7 W / 0.1 m) |
Width (mm) | 11 |
Where can I find additional details, specifications and documents for a CMS-151135-078L100-67?
Additional datasheets, footprints and schematics for CMS-151135-078L100-67 are listed on our Part Details page. You can also find images and similar parts to CMS-151135-078L100-67 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-151135-078L100-67 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-151135-078L100-67 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-151135-078L100-67 fall under?
The CMS-151135-078L100-67 is listed under audio > speakers > miniature-(10-mm~40-mm) > cms-151135-078x-67-series > cms-151135-078l100-67.
Can I view similar or alternative parts?
You can view similar parts to CMS-151135-078L100-67 when available in the cms-151135-078l100-67 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-151135-078L100-67 you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-151135-078L100-67 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-151135-078L100-67 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for CMS-151135-078L100-67.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-151135-078L100-67 often in real-time on the comparison pages.
What if I can't find stock of CMS-151135-078L100-67?
You can fill out our help required form which you can use to request a quote for CMS-151135-078L100-67 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.