Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 0.91 x 0.91 x 0.4 |
Dimensions LxWxH (mm) | 23 x 23 x 10.2 |
Frame Shape | Square |
Height (mm) | 10.2 |
Impedance (Ohms) | 8 |
Length (mm) | 23 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 4 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 2 |
Resonance Freq. (Hz) | 450 |
S.P. Level (dB) | 82 (1 W / 0.5 m) |
Width (mm) | 23 |
Where can I find additional details, specifications and documents for a CMS0231KLX?
Additional datasheets, footprints and schematics for CMS0231KLX are listed on our Part Details page. You can also find images and similar parts to CMS0231KLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS0231KLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS0231KLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS0231KLX fall under?
The CMS0231KLX is listed under audio > speakers > miniature-(10-mm~40-mm) > cms0231klx.
Can I view similar or alternative parts?
You can view similar parts to CMS0231KLX when available in the cms0231klx range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS0231KLX you can contact the distributor directly for product support, shipping queries etc.
Is the CMS0231KLX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS0231KLX have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CMS0231KLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS0231KLX often in real-time on the comparison pages.
What if I can't find stock of CMS0231KLX?
You can fill out our help required form which you can use to request a quote for CMS0231KLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.