CMRD6045 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$112.99

Distributor Stock
Logo for Newark
Newark
from US$254.56
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$112.99
10
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$157.55
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$117.12
-
Buy Now
Logo for Sager
Sager
from US$129.66
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL089HD4.3

Alternative Descriptions

Solid State Relay Z-Vers. 660V 45A DIN-R | Schukat Electronic
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl089Hd4.3 |Sensata/crydom CMRD6045 | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR D RAIL MOUNT 45MM 660VAC/4 | TTI Europe
Solid State Relays - Industrial Mount DIN SSR 660Vac/45A 3-32Vdc In,ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMRD6045?

Additional datasheets, footprints and schematics for CMRD6045 are listed on our Part Details page. You can also find images and similar parts to CMRD6045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMRD6045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRD6045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMRD6045 fall under?

The CMRD6045 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CMRD6045 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMRD6045 you can contact the distributor directly for product support, shipping queries etc.

Is the CMRD6045 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMRD6045 have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for CMRD6045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMRD6045 often in real-time on the comparison pages.

What if I can't find stock of CMRD6045?

You can fill out our help required form which you can use to request a quote for CMRD6045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay