CMRD4855P Switches & Relays by Crydom

SSR Relay DIN Rail Mount 45mm 530VAC55A 3-32VDC I

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$131.80

Distributor Stock
Logo for Newark
Newark
from US$226.86
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$131.80
-
Buy Now
Logo for Sager
Sager
from US$146.07
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 45Mm, 530Vac/55A, 3-32V |Sensata/crydom CMRD4855P | Newark Electronics
SSR D RAIL MOUNT 45MM 530VAC/5 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMRD4855P?

Additional datasheets, footprints and schematics for CMRD4855P are listed on our Part Details page. You can also find images and similar parts to CMRD4855P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMRD4855P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRD4855P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMRD4855P fall under?

The CMRD4855P is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to CMRD4855P when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMRD4855P you can contact the distributor directly for product support, shipping queries etc.

Is the CMRD4855P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMRD4855P have stock available?

Authorised distributors including Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for CMRD4855P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMRD4855P often in real-time on the comparison pages.

What if I can't find stock of CMRD4855P?

You can fill out our help required form which you can use to request a quote for CMRD4855P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay