CMRA6045 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$129.09

Distributor Stock
Logo for Newark
Newark
from US$157.09
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$130.98
7
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$129.09
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL089HD4.3

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl089Hd4.3 |Sensata/crydom CMRA6045 | Newark Electronics
SSR Relay DIN Rail Mount 45mm 660VAC/45A 90-14 | Rapid Electronics
SSR D RAIL MOUNT 45MM 660VAC/4 | TTI Europe
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMRA6045?

Additional datasheets, footprints and schematics for CMRA6045 are listed on our Part Details page. You can also find images and similar parts to CMRA6045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMRA6045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRA6045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMRA6045 fall under?

The CMRA6045 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CMRA6045 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMRA6045 you can contact the distributor directly for product support, shipping queries etc.

Is the CMRA6045 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMRA6045 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for CMRA6045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMRA6045 often in real-time on the comparison pages.

What if I can't find stock of CMRA6045?

You can fill out our help required form which you can use to request a quote for CMRA6045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay