CMRA4855 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.50

Distributor Stock
Logo for Farnell
Farnell
from US$74.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$291.34
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$180.31
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$107.14
-
Buy Now
Logo for Sager
Sager
from US$148.39
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL089HD4.3

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl089Hd4.3 |Sensata/crydom CMRA4855 | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR D RAIL MOUNT 45MM 530VAC/5 | TTI Europe
Solid State Relays - Industrial Mount DIN SSR 530Vac/55A 90-140Vac In,ZC | Sager
SSR, 55A, 480VAC | Farnell
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMRA4855?

Additional datasheets, footprints and schematics for CMRA4855 are listed on our Part Details page. You can also find images and similar parts to CMRA4855 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMRA4855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRA4855 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMRA4855 fall under?

The CMRA4855 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CMRA4855 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMRA4855 you can contact the distributor directly for product support, shipping queries etc.

Is the CMRA4855 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMRA4855 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates, TTI Europe, Sager and Farnell have stock available or on a lead time for CMRA4855.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMRA4855 often in real-time on the comparison pages.

What if I can't find stock of CMRA4855?

You can fill out our help required form which you can use to request a quote for CMRA4855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay