CMRA4845-10 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$57.67

Distributor Stock
Logo for Farnell
Farnell
from US$57.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$153.92
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$128.37
7
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$95.16
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL089HD4.3

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl089Hd4.3 |Sensata/crydom CMRA4845-10 | Newark Electronics
SSR Relay DIN Rail Mount 45mm 530VAC/45A 90-14 | Rapid Electronics
SSR D RAIL MOUNT 45MM 530VAC/4 | TTI Europe
SSR 530VAC/45A, 90-140VAC IN,RN | Farnell
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMRA4845-10?

Additional datasheets, footprints and schematics for CMRA4845-10 are listed on our Part Details page. You can also find images and similar parts to CMRA4845-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMRA4845-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRA4845-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMRA4845-10 fall under?

The CMRA4845-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CMRA4845-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMRA4845-10 you can contact the distributor directly for product support, shipping queries etc.

Is the CMRA4845-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMRA4845-10 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, TTI Europe, Farnell and Relay Specialties have stock available or on a lead time for CMRA4845-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMRA4845-10 often in real-time on the comparison pages.

What if I can't find stock of CMRA4845-10?

You can fill out our help required form which you can use to request a quote for CMRA4845-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay