Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 250W |
Power Rating (Forced Cooling) | 500W |
Input Voltage VAC | 80V AC to 264V AC |
RoHS Compliant | Yes |
Power Supply AC-DC 48V@5.2A 5V@1.5A 12V@0.6A 80-264V In Open Frame Medical 250W | XP Power CMP250PS48 | RS Americas |
Power Supply, Ac-Dc, 48V, 5.2A | Newark Electronics |
Where can I find additional details, specifications and documents for a CMP250PS48?
Additional datasheets, footprints and schematics for CMP250PS48 are listed on our Part Details page. You can also find images and similar parts to CMP250PS48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP250PS48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP250PS48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP250PS48 fall under?
The CMP250PS48 is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to CMP250PS48 when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP250PS48 you can contact the distributor directly for product support, shipping queries etc.
Is the CMP250PS48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMP250PS48 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CMP250PS48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP250PS48 often in real-time on the comparison pages.
What if I can't find stock of CMP250PS48?
You can fill out our help required form which you can use to request a quote for CMP250PS48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.