Status: | Unknown |
---|---|
Series: | CML8001 Series |
RoHS: | Unknown |
Prices starting from US$20.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.31
|
No stock
|
Buy Now |
Product Range | CML8001 Series |
---|---|
For Use With | 80mm Dia Pin Fin LED Heat Sinks |
Heat Sink Material | Aluminium |
Thermal Resistance | 2.7°C/W |
External Height | 52mm |
External Diameter | 80mm |
External Diameter - Imperial | 3.15" |
External Diameter - Metric | 80mm |
External Height - Imperial | 2.05" |
External Height - Metric | 52mm |
Packages Cooled | LED |
Led Heat Sink | Newark Electronics |
Where can I find additional details, specifications and documents for a CML8001-52-10-101?
Additional datasheets, footprints and schematics for CML8001-52-10-101 are listed on our Part Details page. You can also find images and similar parts to CML8001-52-10-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CML8001-52-10-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CML8001-52-10-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CML8001-52-10-101 fall under?
The CML8001-52-10-101 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CML8001-52-10-101 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CML8001-52-10-101 you can contact the distributor directly for product support, shipping queries etc.
Is the CML8001-52-10-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CML8001-52-10-101 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CML8001-52-10-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CML8001-52-10-101 often in real-time on the comparison pages.
What if I can't find stock of CML8001-52-10-101?
You can fill out our help required form which you can use to request a quote for CML8001-52-10-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.