Status: | Unknown |
---|---|
Series: | CML Series |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.23
|
-
|
Buy Now |
Capacitance | 680pF |
---|---|
Voltage Rating | 100V |
Product Range | CML Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
RoHS Compliant | Yes |
CAPACITOR MULTILAYER MONOLYTHIC CERAMIC 680PF 100V COG 5% RADIAL LEAD | NTE Electronics Inc. CML681J100 | RS Americas |
Where can I find additional details, specifications and documents for a CML681J100?
Additional datasheets, footprints and schematics for CML681J100 are listed on our Part Details page. You can also find images and similar parts to CML681J100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CML681J100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CML681J100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CML681J100 fall under?
The CML681J100 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CML681J100 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CML681J100 you can contact the distributor directly for product support, shipping queries etc.
Is the CML681J100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CML681J100 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for CML681J100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CML681J100 often in real-time on the comparison pages.
What if I can't find stock of CML681J100?
You can fill out our help required form which you can use to request a quote for CML681J100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.