Status: | Unknown |
---|---|
Series: | CML4601 Series |
RoHS: | Compliant |
Prices starting from US$9.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.17
|
80
in stock
|
Buy Now |
Product Range | CML4601 Series |
---|---|
For Use With | 46mm Dia Pin Fin LED Heat Sinks |
Heat Sink Material | Aluminium |
Thermal Resistance | 4.61°C/W |
External Height | 35mm |
External Diameter | 46mm |
External Diameter - Imperial | 1.81" |
RoHS Compliant | Yes |
Led Heat Sink | Newark Electronics |
Where can I find additional details, specifications and documents for a CML4601-35-3-101?
Additional datasheets, footprints and schematics for CML4601-35-3-101 are listed on our Part Details page. You can also find images and similar parts to CML4601-35-3-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CML4601-35-3-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CML4601-35-3-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CML4601-35-3-101 fall under?
The CML4601-35-3-101 is listed under LED Lighting Components > LED Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to CML4601-35-3-101 when available in the LED Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CML4601-35-3-101 you can contact the distributor directly for product support, shipping queries etc.
Is the CML4601-35-3-101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CML4601-35-3-101 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CML4601-35-3-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CML4601-35-3-101 often in real-time on the comparison pages.
What if I can't find stock of CML4601-35-3-101?
You can fill out our help required form which you can use to request a quote for CML4601-35-3-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.