Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Clip-On |
---|---|
Beam Type | - |
LED Lens Color | Transparent |
Lens Diameter | 7.62mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | LED Panel Mount Lens |
For Use With | 5mm LEDs |
Led Lenses | Newark Electronics |
CMC325 Series Clear ╪5 mm Round Transparent Low Profile Fresnel Lens | Future Electronics |
Where can I find additional details, specifications and documents for a CML"325"CTP?
Additional datasheets, footprints and schematics for CML"325"CTP are listed on our Part Details page. You can also find images and similar parts to CML"325"CTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CML"325"CTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CML"325"CTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CML"325"CTP fall under?
The CML"325"CTP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CML"325"CTP when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CML"325"CTP you can contact the distributor directly for product support, shipping queries etc.
Is the CML"325"CTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CML"325"CTP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for CML"325"CTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CML"325"CTP often in real-time on the comparison pages.
What if I can't find stock of CML"325"CTP?
You can fill out our help required form which you can use to request a quote for CML"325"CTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.