CMF601M0000FKEB Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1MOHM 1W ±1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.43
198
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.26
-
Buy Now

Specifications

Resistance 1Mohm
Product Range CMF Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2Pins

Alternative Descriptions

Metal Film Resistor, 1Mohm, 1W, ±1% | Newark Electronics
Resistor, 1 MOhm, ± 1%, 1 W, Axial Leaded, Metal Film, Precision | Avnet America
1M OHM 1% 1W 100PPM | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF601M0000FKEB?

Additional datasheets, footprints and schematics for CMF601M0000FKEB are listed on our Part Details page. You can also find images and similar parts to CMF601M0000FKEB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF601M0000FKEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF601M0000FKEB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF601M0000FKEB fall under?

The CMF601M0000FKEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF601M0000FKEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF601M0000FKEB you can contact the distributor directly for product support, shipping queries etc.

Is the CMF601M0000FKEB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF601M0000FKEB have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for CMF601M0000FKEB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF601M0000FKEB often in real-time on the comparison pages.

What if I can't find stock of CMF601M0000FKEB?

You can fill out our help required form which you can use to request a quote for CMF601M0000FKEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay