CMF60100R00FKEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 100 OHM 1 W 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$3.62
204
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.04
204
in stock
Buy Now
Logo for element14
element14
from US$2.62
204
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Specifications

Resistance 100ohm
Product Range CMF Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2

Alternative Descriptions

Metal Film Resistor, 100 Ohm, 1 W, 1% | Newark Electronics
METAL FILM RESISTOR, 100 OHM, 1 W, 1% | element14
RES MTLFLM CMF-60 100 OHM 1% T-1 EK E3 AXL TH | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF60100R00FKEK?

Additional datasheets, footprints and schematics for CMF60100R00FKEK are listed on our Part Details page. You can also find images and similar parts to CMF60100R00FKEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF60100R00FKEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF60100R00FKEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF60100R00FKEK fall under?

The CMF60100R00FKEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF60100R00FKEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF60100R00FKEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF60100R00FKEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF60100R00FKEK have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMF60100R00FKEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF60100R00FKEK often in real-time on the comparison pages.

What if I can't find stock of CMF60100R00FKEK?

You can fill out our help required form which you can use to request a quote for CMF60100R00FKEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay