Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,099
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,099
in stock
|
Buy Now | |
element14
from US$0.13
|
1,099
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | CMF Series |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
Metal Film Resistor, 4.7Kohm, 500Mw, ±1% | Newark Electronics |
METAL FILM RESISTOR, 4.7KOHM, 500mW, ±1% | element14 |
CMF Series ╪ 2.29 x 6.1 mm 0.5 W 4.7 kOhm ▒1 % ▒100 ppm/░C Metal Film Resistor | Future Electronics |
Resistor, 4.7 kOhm, ± 1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet America |
4.7K OHM 1% .5W 100PPM | TTI Europe |
Resistor, 4.7 kOhm, � 1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CMF554K7000FKEB?
Additional datasheets, footprints and schematics for CMF554K7000FKEB are listed on our Part Details page. You can also find images and similar parts to CMF554K7000FKEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF554K7000FKEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF554K7000FKEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF554K7000FKEB fall under?
The CMF554K7000FKEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF554K7000FKEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF554K7000FKEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF554K7000FKEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF554K7000FKEB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CMF554K7000FKEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF554K7000FKEB often in real-time on the comparison pages.
What if I can't find stock of CMF554K7000FKEB?
You can fill out our help required form which you can use to request a quote for CMF554K7000FKEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.