Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Resistance | 47.5ohm |
---|---|
Voltage Rating | 250V |
Resistor Case Style | Axial Leaded |
Power Rating | 500mW |
Resistance Tolerance | 1% |
Product Range | CMF Series |
Resistor Element Type | Metal Film |
Metal Film Resistor, 47.5 Ohm, 500Mw, 1% | Newark Electronics |
Res Metal Film 47.5 Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Resistor | RS Americas |
RESISTOR, METAL FILM, 47.5 OHM, 500mW, 1% | element14 |
Where can I find additional details, specifications and documents for a CMF5547R500FHEK?
Additional datasheets, footprints and schematics for CMF5547R500FHEK are listed on our Part Details page. You can also find images and similar parts to CMF5547R500FHEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF5547R500FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5547R500FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF5547R500FHEK fall under?
The CMF5547R500FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF5547R500FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5547R500FHEK you can contact the distributor directly for product support, shipping queries etc.
Is the CMF5547R500FHEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF5547R500FHEK have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CMF5547R500FHEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF5547R500FHEK often in real-time on the comparison pages.
What if I can't find stock of CMF5547R500FHEK?
You can fill out our help required form which you can use to request a quote for CMF5547R500FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.