CMF5522M000FKEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 22MOHM 500mW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Newark
Newark
from US$1.44
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now

Specifications

Product Range CMF Series
Resistance 22Mohm
Power Rating 500mW
Resistance Tolerance 1%
Voltage Rating 250V
Resistor Case Style Axial Leaded
Temperature Coefficient 100ppm/ C

Alternative Descriptions

Metal Film Resistor, 22Mohm, 500Mw, 1% | Newark Electronics
RES MTLFLM CMF-55 22M OHM 1% T-1 EK E3 AXL TH | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF5522M000FKEK?

Additional datasheets, footprints and schematics for CMF5522M000FKEK are listed on our Part Details page. You can also find images and similar parts to CMF5522M000FKEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF5522M000FKEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5522M000FKEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF5522M000FKEK fall under?

The CMF5522M000FKEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF5522M000FKEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5522M000FKEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF5522M000FKEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF5522M000FKEK have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CMF5522M000FKEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF5522M000FKEK often in real-time on the comparison pages.

What if I can't find stock of CMF5522M000FKEK?

You can fill out our help required form which you can use to request a quote for CMF5522M000FKEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay