CMF551K0000FKEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1KOHM 500mW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1kohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 1Kohm, 500Mw, 1% | Newark Electronics
Resistor, 1 kOhm, ± 1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet America
65K2365 | element14
1K OHM 1% .5W 100PPM | TTI Europe
METAL FILM RESISTOR, 1KOHM, 500mW, 1% | Farnell
Resistor, 1 kOhm, � 1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF551K0000FKEK?

Additional datasheets, footprints and schematics for CMF551K0000FKEK are listed on our Part Details page. You can also find images and similar parts to CMF551K0000FKEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF551K0000FKEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF551K0000FKEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF551K0000FKEK fall under?

The CMF551K0000FKEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF551K0000FKEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF551K0000FKEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF551K0000FKEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF551K0000FKEK have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for CMF551K0000FKEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF551K0000FKEK often in real-time on the comparison pages.

What if I can't find stock of CMF551K0000FKEK?

You can fill out our help required form which you can use to request a quote for CMF551K0000FKEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay