Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
609
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
609
in stock
|
Buy Now | |
element14
from US$2.62
|
609
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | CMF Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
Metal Film Resistor, 10 Ohm, 250Mw, 1% | Newark Electronics |
METAL FILM RESISTOR, 10 OHM, 250mW, 1% | element14 |
CMF Series 10 Ohm 250 V â–’1% 0.5 W â–’50 ppm/â–‘C Axial Metal Film Resistor | Future Electronics |
Resistor, 10 Ohm, ± 1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet America |
Resistor | RS Americas |
10 OHM 1% .5W 50PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CMF5510R000FHEK?
Additional datasheets, footprints and schematics for CMF5510R000FHEK are listed on our Part Details page. You can also find images and similar parts to CMF5510R000FHEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF5510R000FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5510R000FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF5510R000FHEK fall under?
The CMF5510R000FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF5510R000FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5510R000FHEK you can contact the distributor directly for product support, shipping queries etc.
Is the CMF5510R000FHEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF5510R000FHEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CMF5510R000FHEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF5510R000FHEK often in real-time on the comparison pages.
What if I can't find stock of CMF5510R000FHEK?
You can fill out our help required form which you can use to request a quote for CMF5510R000FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.