Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
988
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
88
in stock
|
Buy Now | |
element14
from US$0.32
|
88
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | CMF Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | - |
Voltage Rating | 200V |
Resistor Element Type | Metal Film |
Metal Film Resistor, 10Kohm, 250Mw, 1% | Newark Electronics |
METAL FILM RESISTOR, 10KOHM, 250mW, 1% | element14 |
CMF Series ╪ 1.65 x 3.81 mm 0.25 W 10 kOhm ▒1 % ▒50 ppm/░C Metal Film Resistor | Future Electronics |
Resistor, 10 kOhm, ± 1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet America |
Resistor, 10 kOhm, � 1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CMF5010K000FHEB?
Additional datasheets, footprints and schematics for CMF5010K000FHEB are listed on our Part Details page. You can also find images and similar parts to CMF5010K000FHEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF5010K000FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5010K000FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF5010K000FHEB fall under?
The CMF5010K000FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF5010K000FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5010K000FHEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF5010K000FHEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF5010K000FHEB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CMF5010K000FHEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF5010K000FHEB often in real-time on the comparison pages.
What if I can't find stock of CMF5010K000FHEB?
You can fill out our help required form which you can use to request a quote for CMF5010K000FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.