Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (µA) | 500 |
---|---|
Dimensions LxWxH (in) | 0.28 x 0.28 x 0.13 |
Dimensions LxWxH (mm) | 7 x 7 x 3.3 |
Directivity | Omnidirectional |
Height (mm) | 3.3 |
Length (mm) | 7 |
Microphone Type | Electret Condenser |
Operating Freq. (Hz) | 100 ~ 10000 |
Operating Voltage (Vdc) | 4.5 |
Output Impedance (KΩ) | 2.2 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -36 |
Sensitivity Reduction (dB) | -3 |
Sensitivity Tolerance | ±3 |
Shape | Round |
Signal : Noise Ratio (dBA) | 60 |
Termination | Wire Leads with Connector |
Width (mm) | 7 |
Where can I find additional details, specifications and documents for a CMEJ-0733-36-L050?
Additional datasheets, footprints and schematics for CMEJ-0733-36-L050 are listed on our Part Details page. You can also find images and similar parts to CMEJ-0733-36-L050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMEJ-0733-36-L050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMEJ-0733-36-L050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMEJ-0733-36-L050 fall under?
The CMEJ-0733-36-L050 is listed under audio > microphones > electret-condenser-microphones > cmej-0733-36-l050.
Can I view similar or alternative parts?
You can view similar parts to CMEJ-0733-36-L050 when available in the cmej-0733-36-l050 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMEJ-0733-36-L050 you can contact the distributor directly for product support, shipping queries etc.
Is the CMEJ-0733-36-L050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMEJ-0733-36-L050 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CMEJ-0733-36-L050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMEJ-0733-36-L050 often in real-time on the comparison pages.
What if I can't find stock of CMEJ-0733-36-L050?
You can fill out our help required form which you can use to request a quote for CMEJ-0733-36-L050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.