Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Fiber Optic Connector | LC Duplex |
---|---|
Convert To Fiber Optic Connector | LC Duplex |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Colour | Off White |
RoHS Compliant | Yes |
Lc Fiber Optic Adapter, Single Mode | Newark Electronics |
Conn LC Adapter Single Mode Duplex ST | Avnet America |
Fiber Optic Connectors Dupl LC Sr/Sr Fiber Adapter (BU) Wit | Sager |
Where can I find additional details, specifications and documents for a CMDSLCZIW?
Additional datasheets, footprints and schematics for CMDSLCZIW are listed on our Part Details page. You can also find images and similar parts to CMDSLCZIW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMDSLCZIW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMDSLCZIW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMDSLCZIW fall under?
The CMDSLCZIW is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to CMDSLCZIW when available in the Fiber Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMDSLCZIW you can contact the distributor directly for product support, shipping queries etc.
Is the CMDSLCZIW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMDSLCZIW have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CMDSLCZIW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMDSLCZIW often in real-time on the comparison pages.
What if I can't find stock of CMDSLCZIW?
You can fill out our help required form which you can use to request a quote for CMDSLCZIW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.