Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.47
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$9.07
|
210
in stock
|
Buy Now | |
element14
from US$12.87
|
210
in stock
|
Buy Now | |
Heilind Electronics
from US$38.24
|
130
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.24
|
26
in stock
|
Buy Now | |
RS Americas
from US$27.30
|
7
in stock
|
Buy Now | |
Avnet America
from US$30.59
|
-
|
Buy Now | |
Sager
from US$33.34
|
-
|
Buy Now |
Convert From Fiber Optic Connector | LC Duplex |
---|---|
Convert To Fiber Optic Connector | LC Duplex |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
RoHS Compliant | Yes |
Fibre Optic Adapter, Lc Duplex-Lc Duplex Rohs Compliant: Yes |Panduit CMDSLCZBU | Newark Electronics |
FIBRE OPTIC ADAPTER, LC DUPLEX-LC DUPLEX | element14 |
DUPLEX LC SR./SR. FIBER ( ADAPTER WIT | Heilind Electronics |
Duplex, LCSr/Sr, FbrAdptr, BU, w/Mod, BUZirc | Panduit CMDSLCZBU | RS Americas |
Conn LC Adapter Single Mode Duplex F/F ST Panel Mount | Avnet America |
Fiber Optic Connectors Dupl LC Sr/Sr Fiber Adapter (BU) Wit | Sager |
Where can I find additional details, specifications and documents for a CMDSLCZBU?
Additional datasheets, footprints and schematics for CMDSLCZBU are listed on our Part Details page. You can also find images and similar parts to CMDSLCZBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMDSLCZBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMDSLCZBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMDSLCZBU fall under?
The CMDSLCZBU is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to CMDSLCZBU when available in the Fiber Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMDSLCZBU you can contact the distributor directly for product support, shipping queries etc.
Is the CMDSLCZBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMDSLCZBU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for CMDSLCZBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMDSLCZBU often in real-time on the comparison pages.
What if I can't find stock of CMDSLCZBU?
You can fill out our help required form which you can use to request a quote for CMDSLCZBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.