Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | SMD |
Bulb Size | 1.25mm x 1.4mm |
Forward Current If | 20mA |
Forward Voltage | 1.9V |
Wavelength Typ | 637nm |
Luminous Intensity | 90mcd |
Viewing Angle | 170° |
Lens Shape | Rectangular |
RoHS Compliant | Yes |
Led, Red, 90Mcd, 637Nm, Smd | Newark Electronics |
CMDA5 Series Red 0805 170░ 90 mcd Diffused 1.9 V Surface Mount LED | Future Electronics |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a CMDA5AR7D1S?
Additional datasheets, footprints and schematics for CMDA5AR7D1S are listed on our Part Details page. You can also find images and similar parts to CMDA5AR7D1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMDA5AR7D1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMDA5AR7D1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMDA5AR7D1S fall under?
The CMDA5AR7D1S is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CMDA5AR7D1S when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMDA5AR7D1S you can contact the distributor directly for product support, shipping queries etc.
Is the CMDA5AR7D1S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMDA5AR7D1S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for CMDA5AR7D1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMDA5AR7D1S often in real-time on the comparison pages.
What if I can't find stock of CMDA5AR7D1S?
You can fill out our help required form which you can use to request a quote for CMDA5AR7D1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.