Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
LED Color | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Round |
Forward Current / Color | - |
Luminous Intensity / Color | R 32.2mcd G 25.1mcd |
Forward Voltage / Color | 2.4V |
2.4x2.2mm bicolor RG smt led 40/25 mcd LED | Future Electronics |
Led, 2.4Mm, Red/Green, Plcc-2 | Newark Electronics |
LED, 2.4MM, RED / GREEN, PLCC-2 | element14 |
CML LED | Relay Specialties |
Where can I find additional details, specifications and documents for a CMD6722SRUGCTR8?
Additional datasheets, footprints and schematics for CMD6722SRUGCTR8 are listed on our Part Details page. You can also find images and similar parts to CMD6722SRUGCTR8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD6722SRUGCTR8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD6722SRUGCTR8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD6722SRUGCTR8 fall under?
The CMD6722SRUGCTR8 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CMD6722SRUGCTR8 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD6722SRUGCTR8 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD6722SRUGCTR8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD6722SRUGCTR8 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CMD6722SRUGCTR8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD6722SRUGCTR8 often in real-time on the comparison pages.
What if I can't find stock of CMD6722SRUGCTR8?
You can fill out our help required form which you can use to request a quote for CMD6722SRUGCTR8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.