Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | SMD |
Bulb Size | 2.4mm |
Forward Current If | 30mA |
Forward Voltage | 2V |
Wavelength Typ | 640nm |
Luminous Intensity | 10mcd |
Viewing Angle | 120° |
Lens Shape | Round |
Colour | Red |
RoHS Compliant | Yes |
Led, Red, 10Mcd, 640Nm, Smd | Newark Electronics |
CMD67-21 Series Red 2.4 mm 120░ 10 mcd 2.8 V Clear Surface Mount LED | Future Electronics |
CML LED | Relay Specialties |
Where can I find additional details, specifications and documents for a CMD67-21VRC/TR8?
Additional datasheets, footprints and schematics for CMD67-21VRC/TR8 are listed on our Part Details page. You can also find images and similar parts to CMD67-21VRC/TR8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD67-21VRC/TR8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD67-21VRC/TR8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD67-21VRC/TR8 fall under?
The CMD67-21VRC/TR8 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CMD67-21VRC/TR8 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD67-21VRC/TR8 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD67-21VRC/TR8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMD67-21VRC/TR8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for CMD67-21VRC/TR8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD67-21VRC/TR8 often in real-time on the comparison pages.
What if I can't find stock of CMD67-21VRC/TR8?
You can fill out our help required form which you can use to request a quote for CMD67-21VRC/TR8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.