Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$216.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$370.46
|
1
in stock
|
Buy Now | |
RS Americas
from US$294.20
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$301.38
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$406.00
|
1
in stock
|
Buy Now | |
TTI Europe
from US$216.06
|
-
|
Buy Now | |
Sager
from US$238.54
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relay, 4-32 VDC, SPST-NO, 10A/660VAC, Zero Switching, CMD Series | Sensata - Crydom CMD6050P | RS Americas |
Ssr Relay, Panel Mount, Ip20, 660Vac/50A, 3-32Vdc |Sensata/crydom CMD6050P | Newark Electronics |
SSR Relay Panel Mount IP20 660VAC/50A 3-32VDC | Rapid Electronics |
SSR PM IP20 660VAC/50A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CMD6050P?
Additional datasheets, footprints and schematics for CMD6050P are listed on our Part Details page. You can also find images and similar parts to CMD6050P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD6050P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD6050P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD6050P fall under?
The CMD6050P is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CMD6050P when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD6050P you can contact the distributor directly for product support, shipping queries etc.
Is the CMD6050P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD6050P have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for CMD6050P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD6050P often in real-time on the comparison pages.
What if I can't find stock of CMD6050P?
You can fill out our help required form which you can use to request a quote for CMD6050P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.