Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Blue |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 4.9V |
Wavelength Typ | 430nm |
Luminous Intensity | 350mcd |
Viewing Angle | 24° |
Lens Shape | Round |
RoHS Compliant | Yes |
Led, 5Mm, Blue, 350Mcd, 430Nm | Newark Electronics |
CMD383 Series Blue ╪5 mm 24░ 350 mcd 4.9 V Non-Diffused Through Hole LED-T-1 3/4 | Future Electronics |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a CMD383UBC/H2?
Additional datasheets, footprints and schematics for CMD383UBC/H2 are listed on our Part Details page. You can also find images and similar parts to CMD383UBC/H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD383UBC/H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD383UBC/H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD383UBC/H2 fall under?
The CMD383UBC/H2 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CMD383UBC/H2 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD383UBC/H2 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD383UBC/H2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMD383UBC/H2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Relay Specialties have stock available or on a lead time for CMD383UBC/H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD383UBC/H2 often in real-time on the comparison pages.
What if I can't find stock of CMD383UBC/H2?
You can fill out our help required form which you can use to request a quote for CMD383UBC/H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.