Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.75V |
Luminous Intensity | 2.3cd |
Viewing Angle | 20° |
Lens Shape | Round |
MSL | - |
Led, White, T-1 3/4 (5Mm), 2.3Cd, 475Nm | Newark Electronics |
CMD33UWC Series White ╪5 mm 20░ 2300 mcd Clear 3.75 V Domed LED - T-1 3/4 | Future Electronics |
CML LED - LED TYPE | Relay Specialties |
LED, WHITE, T-1 3/4 (5MM), 2.3CD, 475NM | Farnell |
Where can I find additional details, specifications and documents for a CMD333UWC?
Additional datasheets, footprints and schematics for CMD333UWC are listed on our Part Details page. You can also find images and similar parts to CMD333UWC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD333UWC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD333UWC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD333UWC fall under?
The CMD333UWC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CMD333UWC when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD333UWC you can contact the distributor directly for product support, shipping queries etc.
Is the CMD333UWC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD333UWC have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Relay Specialties and Farnell have stock available or on a lead time for CMD333UWC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD333UWC often in real-time on the comparison pages.
What if I can't find stock of CMD333UWC?
You can fill out our help required form which you can use to request a quote for CMD333UWC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.