CMD333URC-2 LED Products by Visual Communications Company

LED, RED, T-1 3/4 (5MM), 2CD, 660NM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Newark
Newark
from US$0.25
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.51
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Color Red
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 30mA
Forward Voltage 1.7V
Wavelength Typ 660nm
Luminous Intensity 2cd
Viewing Angle 24°
Lens Shape Round
RoHS Compliant Yes

Alternative Descriptions

Led, Red, T-1 3/4 (5Mm), 2Cd, 660Nm | Newark Electronics
CML | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMD333URC-2?

Additional datasheets, footprints and schematics for CMD333URC-2 are listed on our Part Details page. You can also find images and similar parts to CMD333URC-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMD333URC-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD333URC-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMD333URC-2 fall under?

The CMD333URC-2 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to CMD333URC-2 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMD333URC-2 you can contact the distributor directly for product support, shipping queries etc.

Is the CMD333URC-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CMD333URC-2 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for CMD333URC-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMD333URC-2 often in real-time on the comparison pages.

What if I can't find stock of CMD333URC-2?

You can fill out our help required form which you can use to request a quote for CMD333URC-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay