Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 2mm x 2.5mm |
Forward Current If | 1mA |
Forward Voltage | 2.8V |
Wavelength Typ | 570nm |
Luminous Intensity | 0.16mcd |
Viewing Angle | 150° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 2mm x 2.5mm |
Dominant Wavelength | 570nm |
Forward Current If Max | 1mA |
Forward Voltage VF Max | 2.8V |
LED Type | Standard |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
LED, GREEN, 0.16MCD, 570NM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
LED Mounting | SMD |
Forward Current If | 1mA |
Forward Voltage | 2.8V |
Wavelength Typ | 570nm |
Luminous Intensity | 160µcd |
Viewing Angle | 150° |
Lens Shape | Rectangular |
Colour | Green |
RoHS Compliant | Yes |
Led, Green, 160 Μcd, 570Nm | Newark Electronics |
CML LED | Relay Specialties |
Where can I find additional details, specifications and documents for a CMD28-21VGC/TR8/T1?
Additional datasheets, footprints and schematics for CMD28-21VGC/TR8/T1 are listed on our Part Details page. You can also find images and similar parts to CMD28-21VGC/TR8/T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD28-21VGC/TR8/T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD28-21VGC/TR8/T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD28-21VGC/TR8/T1 fall under?
The CMD28-21VGC/TR8/T1 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CMD28-21VGC/TR8/T1 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD28-21VGC/TR8/T1 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD28-21VGC/TR8/T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD28-21VGC/TR8/T1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for CMD28-21VGC/TR8/T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD28-21VGC/TR8/T1 often in real-time on the comparison pages.
What if I can't find stock of CMD28-21VGC/TR8/T1?
You can fill out our help required form which you can use to request a quote for CMD28-21VGC/TR8/T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.