Status: | Unknown |
---|---|
Series: | CMD17-21 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
element14
from US$0.21
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,129
in stock
|
Buy Now | |
Relay Specialties
from US$0.24
|
-
|
Buy Now |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 0805 |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 570nm |
Luminous Intensity | 10mcd |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Product Range | CMD17-21 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
LED Mounting | SMD |
Bulb Size | 1.25mm x 1.4mm |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 570nm |
Luminous Intensity | 10mcd |
Viewing Angle | 140° |
Colour | Green |
RoHS Compliant | Yes |
CMD17-21 Series Green 0805 140â–‘ 10 mcd Clear 2.1 V Surface Mount LED | Future Electronics |
Led, Green, 1.25Mm X 1.4Mm, 10Mcd, 570Nm, Full Reel | Newark Electronics |
LED, GREEN, 1.25MM X 1.4MM, 10MCD, 570NM, FULL REEL | element14 |
CML LED | Relay Specialties |
Where can I find additional details, specifications and documents for a CMD17-21VGC/TR8?
Additional datasheets, footprints and schematics for CMD17-21VGC/TR8 are listed on our Part Details page. You can also find images and similar parts to CMD17-21VGC/TR8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD17-21VGC/TR8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD17-21VGC/TR8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD17-21VGC/TR8 fall under?
The CMD17-21VGC/TR8 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CMD17-21VGC/TR8 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD17-21VGC/TR8 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD17-21VGC/TR8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD17-21VGC/TR8 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CMD17-21VGC/TR8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD17-21VGC/TR8 often in real-time on the comparison pages.
What if I can't find stock of CMD17-21VGC/TR8?
You can fill out our help required form which you can use to request a quote for CMD17-21VGC/TR8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.